2.2µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Cap Ceramic 2.2uF 10V Y5V -20% to 80% SMD 0603 85C T/R
MLCC 2.2UF 10V Y5V 0603
CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
CAP, 2.2µF, 10V, Y5V, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603F225Z100CTTR-ND | 883-0603F225Z100CT | 0603F225Z100CT | 77Y8117 |
| Product Name | Ceramic Capacitors | Cap Ceramic 2.2uF 10V Y5V -20% to 80% SMD 0603 85C T/R | Ceramic Capacitors | Cap, 2.2Μf, 10V, Y5V, 0603, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |