Walsin Technology Corp. Ceramic Capacitors 0603B823M250CT

Description
0.082µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B823M250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B823M250CTTR-ND
Ceramic Capacitors 1292-0603B823M250CTTR-ND
0.082µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.082µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0603B823M250CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details