Walsin Technology Corp. Ceramic Capacitors 0603B563K500CT

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1456-1-ND
Ceramic Capacitors 1292-1456-1-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1456-6-ND
Ceramic Capacitors 1292-1456-6-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1456-2-ND
Ceramic Capacitors 1292-1456-2-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 78Y5241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
78Y5241
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 78Y5241
CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8105
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8105
CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603B563K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B563K500CT
Ceramic Capacitors 0603B563K500CT
CAP CER 0.056UF 50V X7R 0603

CAP CER 0.056UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1456-1-ND 1292-1456-6-ND 78Y5241 0603B563K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details