5600pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
5600pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
5600pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 5600PF 50V X7R 0603 Product overview: 0603B562K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B562K500CT can be used for catalog matching and distributor lookup.
CAP, 5600PF, 50V, 10%, X7R, 0603, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 5600PF, 50V, 10%, X7R, 0603, REEL; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP CER 5600PF 50V X7R 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1455-2-ND | 1292-1455-6-ND | 60-0603B562K500CT | 77Y8103 | 0603B562K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 5600PF 50V Capacitor | Cap, 5600Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |