Walsin Technology Corp. Ceramic Capacitors 0603B561K500CT

Description
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1454-6-ND
Ceramic Capacitors 1292-1454-6-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1454-1-ND
Ceramic Capacitors 1292-1454-1-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1454-2-ND
Ceramic Capacitors 1292-1454-2-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B561K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B561K500CT
Ceramic Capacitors 0603B561K500CT
CAP CER 560PF 50V X7R 0603

CAP CER 560PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8102
Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8102
CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560PF, 50V, 10%, X7R, 0603, REEL; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1454-6-ND 1292-1454-1-ND 0603B561K500CT 77Y8102
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details