Walsin Technology Corp. Ceramic Capacitors 0603B474K100CT

Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1450-2-ND
Ceramic Capacitors 1292-1450-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1450-1-ND
Ceramic Capacitors 1292-1450-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1450-6-ND
Ceramic Capacitors 1292-1450-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B474K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B474K100CT
Ceramic Capacitors 0603B474K100CT
CAP CER 0.47UF 10V X7R 0603

CAP CER 0.47UF 10V X7R 0603

Supplier's Site Datasheet
Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R - 883-0603B474K100CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R
883-0603B474K100CT
Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R 883-0603B474K100CT
Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R

Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R

Supplier's Site
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8100
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8100
CAP, 0.47µF, 10V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47µF, 10V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin - 78Y5236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin
78Y5236
Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin 78Y5236
CAP, 0.47µF, 10V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47µF, 10V, 10%, X7R, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1450-2-ND 1292-1450-6-ND 0603B474K100CT 883-0603B474K100CT 77Y8100
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.47uF 10V X7R 10% SMD 0603 125C T/R Cap, 0.47Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details