4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
MLCC 4700PF 100V X7R 0603
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603B472K101CTTR-ND | 58Y7738 | 0603B472K101CT | 0603B472K101CT |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |