Walsin Technology Corp. Ceramic Capacitors 0603B471K101CT

Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1437-2-ND
Ceramic Capacitors 1292-1437-2-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1437-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1437-6-ND
Ceramic Capacitors 1292-1437-6-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1437-1-ND
Ceramic Capacitors 1292-1437-1-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7734 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7734
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7734
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 68Y8848 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
68Y8848
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 68Y8848
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1437-2-ND 1292-1437-6-ND 58Y7734
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers