Walsin Technology Corp. Ceramic Capacitors 0603B393K500CT

Description
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1436-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1436-6-ND
Ceramic Capacitors 1292-1436-6-ND
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1436-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1436-2-ND
Ceramic Capacitors 1292-1436-2-ND
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1436-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1436-1-ND
Ceramic Capacitors 1292-1436-1-ND
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B393K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B393K500CT
Ceramic Capacitors 0603B393K500CT
CAP CER 0.039UF 50V X7R 0603

CAP CER 0.039UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1436-6-ND 1292-1436-2-ND 0603B393K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details