Walsin Technology Corp. Ceramic Capacitors 0603B393K101CT

Description
0.039µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B393K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B393K101CTTR-ND
Ceramic Capacitors 1292-0603B393K101CTTR-ND
0.039µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B393K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B393K101CT
Ceramic Capacitors 0603B393K101CT
MLCC 0.039UF 100V X7R 0603

MLCC 0.039UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-0603B393K101CTTR-ND 0603B393K101CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details