0.33µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.33UF 50V X7R 0603
CAP CER 0.33UF 50V X7R 0603
Walsin Technology Corporation
Capacitors - Ceramic Capacitors
CAP, 0.33UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC 0.33UF 50V X7R 0603
50V 330nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603B334K500CTTR-ND | 1292-0603B334K500CTDKR-ND | 1763090 | 0603B334K500CT | 50AJ6313 | 0603B334K500CT | 0603B334K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 0.33Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | Automotive | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |