Walsin Technology Corp. Ceramic Capacitors 0603B334K100CT

Description
0.33µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B334K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B334K100CTTR-ND
Ceramic Capacitors 1292-0603B334K100CTTR-ND
0.33µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.33Uf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0277
Cap, 0.33Uf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0277
CAP, 0.33UF, 10VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.33UF, 10VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.33Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin
29AK9383
Cap, 0.33Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin 29AK9383
CAP, 0.33UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.33UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 0603B334K100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603B334K100CT
Capacitors - Ceramic Capacitors 0603B334K100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603B334K100CTTR-ND 10AK0277 0603B334K100CT
Product Name Ceramic Capacitors Cap, 0.33Uf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers