Walsin Technology Corp. Ceramic Capacitors 0603B333K500CT

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1432-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1432-6-ND
Ceramic Capacitors 1292-1432-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1432-2-ND
Ceramic Capacitors 1292-1432-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1432-1-ND
Ceramic Capacitors 1292-1432-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-0603B333K500CT
0.033UF 50V Capacitor 60-0603B333K500CT
CAP CER 0.033UF 50V X7R 0603 Product overview: 0603B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B333K500CT can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0603 Product overview: 0603B333K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B333K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B333K500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B333K500CT
50V 33nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0603B333K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B333K500CT
Ceramic Capacitors 0603B333K500CT
CAP CER 0.033UF 50V X7R 0603

CAP CER 0.033UF 50V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7732 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7732
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7732
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 68Y8846 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
68Y8846
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 68Y8846
Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1432-6-ND 1292-1432-2-ND 60-0603B333K500CT 0603B333K500CT 0603B333K500CT 58Y7732
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details