Walsin Technology Corp. Ceramic Capacitors 0603B333K160CT

Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1430-2-ND
Ceramic Capacitors 1292-1430-2-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1430-1-ND
Ceramic Capacitors 1292-1430-1-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1430-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1430-6-ND
Ceramic Capacitors 1292-1430-6-ND
0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B333K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B333K160CT
Ceramic Capacitors 0603B333K160CT
CAP CER 0.033UF 16V X7R 0603

CAP CER 0.033UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 0.033Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0276
Cap, 0.033Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0276
CAP, 0.033UF, 16VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.033UF, 16VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.033Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
29AK9382
Cap, 0.033Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin 29AK9382
CAP, 0.033UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.033UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1430-2-ND 1292-1430-6-ND 0603B333K160CT 10AK0276
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 16Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details