The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.027 µF (27,000 pF) and a voltage rating of 50V. It features a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a 0603 case size (1.6 mm x 0.8 mm) and is suitable for surface mount technology (SMT) applications. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This capacitor is designed for general-purpose applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. The product is supplied on a reel for automated assembly processes.
CAP CER 0.027UF 50V X7R 0603 Product overview: 0603B273K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B273K500CT can be used for catalog matching and distributor lookup.
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF;
CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF;
CAP CER 0.027UF 50V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603B273K500CT | 1292-1425-6-ND | 1292-1425-2-ND | 77Y8091 | 0603B273K500CT |
| Product Name | 0.027UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |