Walsin Technology Corp. Ceramic Capacitors 0603B271K500CT

Description
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1422-2-ND
Ceramic Capacitors 1292-1422-2-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1422-6-ND
Ceramic Capacitors 1292-1422-6-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1422-1-ND
Ceramic Capacitors 1292-1422-1-ND
270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R - 883-0603B271K500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R
883-0603B271K500CT
Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R 883-0603B271K500CT
Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8089
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8089
CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1422-2-ND 1292-1422-6-ND 883-0603B271K500CT 77Y8089
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 270pF 50V X7R 10% SMD 0603 125C Paper T/R Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details