Walsin Technology Corp. Ceramic Capacitors 0603B225K100CT

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B225K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B225K100CTTR-ND
Ceramic Capacitors 1292-0603B225K100CTTR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B225K100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B225K100CTDKR-ND
Ceramic Capacitors 1292-0603B225K100CTDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B225K100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B225K100CT-ND
Ceramic Capacitors 1292-0603B225K100CT-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B225K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B225K100CT
Ceramic Capacitors 0603B225K100CT
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6312
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6312
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B225K100CTTR-ND 1292-0603B225K100CTDKR-ND 0603B225K100CT 50AJ6312
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details