CAP CER 2200PF 50V X7R 0603 Product overview: 0603B222K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B222K500CT can be used for catalog matching and distributor lookup.
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
50V 2.2nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 2200PF 50V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603B222K500CT | 1292-1412-2-ND | 1292-1412-6-ND | 0603B222K500CT | 58Y7721 | 0603B222K500CT |
| Product Name | 2200PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |