Walsin Technology Corp. Ceramic Capacitors 0603B221K500CT

Description
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1407-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1407-6-ND
Ceramic Capacitors 1292-1407-6-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1407-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1407-1-ND
Ceramic Capacitors 1292-1407-1-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1407-2-ND
Ceramic Capacitors 1292-1407-2-ND
220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-0603B221K500CT
220PF 50V Capacitor 60-0603B221K500CT
CAP CER 220PF 50V X7R 0603 Product overview: 0603B221K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B221K500CT can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V X7R 0603 Product overview: 0603B221K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B221K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7718 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7718
Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7718
Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1407-6-ND 1292-1407-1-ND 60-0603B221K500CT 58Y7718
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 50V Capacitor Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details