Walsin Technology Corp. Ceramic Capacitors 0603B202K500CT

Description
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1406-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1406-6-ND
Ceramic Capacitors 1292-1406-6-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1406-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1406-1-ND
Ceramic Capacitors 1292-1406-1-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1406-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1406-2-ND
Ceramic Capacitors 1292-1406-2-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 2000PF 50V X7R 0603 - 883-0603B202K500CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 2000PF 50V X7R 0603
883-0603B202K500CT
CAP CER 2000PF 50V X7R 0603 883-0603B202K500CT
CAP CER 2000PF 50V X7R 0603

CAP CER 2000PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603B202K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B202K500CT
Ceramic Capacitors 0603B202K500CT
CAP CER 2000PF 50V X7R 0603

CAP CER 2000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1406-6-ND 1292-1406-1-ND 883-0603B202K500CT 0603B202K500CT
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 2000PF 50V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details