Walsin Technology Corp. Ceramic Capacitors 0603B201K500CT

Description
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B201K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B201K500CTTR-ND
Ceramic Capacitors 1292-0603B201K500CTTR-ND
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 200Pf, 50V, 10%, X7R, 0603; Capacitance Walsin - 77Y8085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 50V, 10%, X7R, 0603; Capacitance Walsin
77Y8085
Cap, 200Pf, 50V, 10%, X7R, 0603; Capacitance Walsin 77Y8085
CAP, 200PF, 50V, 10%, X7R, 0603; Capacitance:200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 200PF, 50V, 10%, X7R, 0603; Capacitance:200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603B201K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B201K500CT
Ceramic Capacitors 0603B201K500CT
MLCC 200PF 50V X7R 0603

MLCC 200PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603B201K500CTTR-ND 77Y8085 0603B201K500CT
Product Name Ceramic Capacitors Cap, 200Pf, 50V, 10%, X7R, 0603; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details