Walsin Technology Corp. Ceramic Capacitors 0603B183M100CT

Description
0.018µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B183M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B183M100CTTR-ND
Ceramic Capacitors 1292-0603B183M100CTTR-ND
0.018µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0603B183M100CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details