Walsin Technology Corp. Ceramic Capacitors 0603B182K500CT

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1403-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1403-2-ND
Ceramic Capacitors 1292-1403-2-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1403-1-ND
Ceramic Capacitors 1292-1403-1-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1403-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1403-6-ND
Ceramic Capacitors 1292-1403-6-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-0603B182K500CT
1800PF 50V Capacitor 60-0603B182K500CT
CAP CER 1800PF 50V X7R 0603 Product overview: 0603B182K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B182K500CT can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V X7R 0603 Product overview: 0603B182K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B182K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8083
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8083
CAP, 1800PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 78Y5219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
78Y5219
Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 78Y5219
CAP, 1800PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603B182K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B182K500CT
Ceramic Capacitors 0603B182K500CT
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1403-2-ND 1292-1403-6-ND 60-0603B182K500CT 77Y8083 0603B182K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 1800PF 50V Capacitor Cap, 1800Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details