Walsin Technology Corp. Ceramic Capacitors 0603B152J500CT

Description
1500pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B152J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B152J500CTTR-ND
Ceramic Capacitors 1292-0603B152J500CTTR-ND
1500pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-0603B152J500CT
1500PF 50V Capacitor 60-0603B152J500CT
CAP CER 1500PF 50V X7R 0603 Product overview: 0603B152J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B152J500CT can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X7R 0603 Product overview: 0603B152J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B152J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603B152J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B152J500CT
Ceramic Capacitors 0603B152J500CT
MLCC 1500PF 50V X7R 0603

MLCC 1500PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0603B152J500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B152J500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B152J500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7713 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7713
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7713
Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 68Y8827 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
68Y8827
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 68Y8827
Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B152J500CTTR-ND 60-0603B152J500CT 0603B152J500CT 0603B152J500CT 58Y7713
Product Name Ceramic Capacitors 1500PF 50V Capacitor Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details