Walsin Technology Corp. Ceramic Capacitors 0603B152J101CT

Description
1500pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B152J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B152J101CTTR-ND
Ceramic Capacitors 1292-0603B152J101CTTR-ND
1500pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7712 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7712
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7712
Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 68Y8826 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
68Y8826
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 68Y8826
Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603B152J101CTTR-ND 58Y7712
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers