Walsin Technology Corp. Ceramic Capacitors 0603B123K500CT

Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1399-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1399-2-ND
Ceramic Capacitors 1292-1399-2-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1399-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1399-1-ND
Ceramic Capacitors 1292-1399-1-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1399-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1399-6-ND
Ceramic Capacitors 1292-1399-6-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B123K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B123K500CT
Ceramic Capacitors 0603B123K500CT
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.012Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0273
Cap, 0.012Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0273
CAP, 0.012UF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.012UF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.012Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9379
Cap, 0.012Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9379
CAP, 0.012UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.012UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1399-2-ND 1292-1399-6-ND 0603B123K500CT 10AK0273
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.012Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers