Walsin Technology Corp. Ceramic Capacitors 0603B122K500CT

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1398-2-ND
Ceramic Capacitors 1292-1398-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1398-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1398-1-ND
Ceramic Capacitors 1292-1398-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1398-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1398-6-ND
Ceramic Capacitors 1292-1398-6-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1200PF 50V Capacitor
60-0603B122K500CT
1200PF 50V Capacitor 60-0603B122K500CT
CAP CER 1200PF 50V X7R 0603 Product overview: 0603B122K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B122K500CT can be used for catalog matching and distributor lookup.

CAP CER 1200PF 50V X7R 0603 Product overview: 0603B122K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B122K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603B122K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B122K500CT
Ceramic Capacitors 0603B122K500CT
CAP CER 1200PF 50V X7R 0603

CAP CER 1200PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8079
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8079
CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 78Y5215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
78Y5215
Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 78Y5215
CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1200PF, 50V, 10%, X7R, 0603, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R - 883-0603B122K500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R
883-0603B122K500CT
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R 883-0603B122K500CT
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1398-2-ND 1292-1398-6-ND 60-0603B122K500CT 0603B122K500CT 77Y8079 883-0603B122K500CT
Product Name Ceramic Capacitors Ceramic Capacitors 1200PF 50V Capacitor Ceramic Capacitors Cap, 1200Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers