Walsin Technology Corp. Ceramic Capacitors 0603B105K100CT

Description
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B105K100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B105K100CT-ND
Ceramic Capacitors 1292-0603B105K100CT-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B105K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B105K100CTTR-ND
Ceramic Capacitors 1292-0603B105K100CTTR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B105K100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B105K100CTDKR-ND
Ceramic Capacitors 1292-0603B105K100CTDKR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6304
Cap, 1Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6304
CAP, 1UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0603B105K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B105K100CT
Ceramic Capacitors 0603B105K100CT
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B105K100CT-ND 1292-0603B105K100CTDKR-ND 50AJ6304 0603B105K100CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers