Walsin Technology Corp. Ceramic Capacitors 0603B104M500CT

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1397-2-ND
Ceramic Capacitors 1292-1397-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1397-6-ND
Ceramic Capacitors 1292-1397-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1397-1-ND
Ceramic Capacitors 1292-1397-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R - 883-0603B104M500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R
883-0603B104M500CT
Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R 883-0603B104M500CT
Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R

Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R

Supplier's Site
Ceramic Capacitors - 0603B104M500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B104M500CT
Ceramic Capacitors 0603B104M500CT
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6303
Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6303
CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1397-2-ND 1292-1397-6-ND 883-0603B104M500CT 0603B104M500CT 50AJ6303
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.1uF 50V X7R 20% SMD 0603 125C T/R Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details