Walsin Technology Corp. Ceramic Capacitors 0603B103J101CT

Description
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B103J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B103J101CTTR-ND
Ceramic Capacitors 1292-0603B103J101CTTR-ND
10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B103J101CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B103J101CT-ND
Ceramic Capacitors 1292-0603B103J101CT-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B103J101CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B103J101CTDKR-ND
Ceramic Capacitors 1292-0603B103J101CTDKR-ND
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7699 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7699
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7699
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 68Y8813 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
68Y8813
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 68Y8813
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603B103J101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B103J101CT
Ceramic Capacitors 0603B103J101CT
MLCC 0.01UF 100V X7R 0603

MLCC 0.01UF 100V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603B103J101CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603B103J101CT
Capacitors - Ceramic Capacitors 0603B103J101CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B103J101CTTR-ND 1292-0603B103J101CTDKR-ND 58Y7699 0603B103J101CT 0603B103J101CT
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers