The Walsin 100pF, 50V, 10% X7R ceramic capacitor in a 0603 package is designed for general-purpose applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is RoHS compliant and utilizes a lead-free termination process, making it suitable for modern manufacturing practices. The product is supplied on a reel for easy handling and automated assembly. This capacitor is a reliable choice for engineers seeking a compact and efficient solution for their electronic designs.
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
100pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 100PF 50V X7R 0603 Product overview: 0603B101K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B101K500CT can be used for catalog matching and distributor lookup.
CAP, 100PF, 50V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 100PF, 50V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
50V 100pF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100PF 50V X7R 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603B101K500CT-ND | 1292-0603B101K500CTDKR-ND | 60-0603B101K500CT | 77Y8074 | 0603B101K500CT | 0603B101K500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 100PF 50V Capacitor | Cap, 100Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |