Walsin Technology Corp. Ceramic Capacitors 0603B101J500CT

Description
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B101J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B101J500CTTR-ND
Ceramic Capacitors 1292-0603B101J500CTTR-ND
100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin - 77Y8073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin
77Y8073
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin 77Y8073
CAP, 100PF, 50V, 5%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin - 78Y5209 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin
78Y5209
Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin 78Y5209
CAP, 100PF, 50V, 5%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603B101J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B101J500CT
Ceramic Capacitors 0603B101J500CT
MLCC 100PF 50V X7R 0603

MLCC 100PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603B101J500CTTR-ND 77Y8073 0603B101J500CT
Product Name Ceramic Capacitors Cap, 100Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details