Walsin Technology Corp. Ceramic Capacitors 0402X683K100CT

Description
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X683K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X683K100CTTR-ND
Ceramic Capacitors 1292-0402X683K100CTTR-ND
0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.068µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.068Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
29AK9374
Cap, 0.068Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin 29AK9374
CAP, 0.068UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.068UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.068Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0247
Cap, 0.068Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0247
CAP, 0.068UF, 10VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.068UF, 10VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0402X683K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X683K100CT
Ceramic Capacitors 0402X683K100CT
MLCC 0.068UF 10V X5R 0402

MLCC 0.068UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402X683K100CTTR-ND 29AK9374 0402X683K100CT
Product Name Ceramic Capacitors Cap, 0.068Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers