Walsin Technology Corp. Ceramic Capacitors 0402X475M100CT

Description
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X475M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X475M100CTTR-ND
Ceramic Capacitors 1292-0402X475M100CTTR-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X475M100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X475M100CTDKR-ND
Ceramic Capacitors 1292-0402X475M100CTDKR-ND
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X475M100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X475M100CT-ND
Ceramic Capacitors 1292-0402X475M100CT-ND
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-0402X475M100CT
4.7UF 10V Capacitor 60-0402X475M100CT
CAP CER 4.7UF 10V X5R 0402 Product overview: 0402X475M100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402X475M100CT can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0402 Product overview: 0402X475M100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402X475M100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0402X475M100CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402X475M100CT
Capacitors - Ceramic Capacitors 0402X475M100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6300
Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6300
CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0402X475M100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X475M100CT
Ceramic Capacitors 0402X475M100CT
MLCC 4.7UF 10V X5R 0402

MLCC 4.7UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402X475M100CTTR-ND 1292-0402X475M100CTDKR-ND 60-0402X475M100CT 0402X475M100CT 50AJ6300 0402X475M100CT
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Capacitors - Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details