CAP CER 0.47UF 10V X5R 0402 Product overview: 0402X474K100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402X474K100CT can be used for catalog matching and distributor lookup.
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Capacitors - Ceramic Capacitors
10V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.47UF 10V X5R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402X474K100CT | 1292-1641-2-ND | 1292-1641-6-ND | 0402X474K100CT | 0402X474K100CT | 0402X474K100CT |
| Product Name | 0.47UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |