Walsin Technology Corp. Ceramic Capacitors 0402X333K160CT

Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X333K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X333K160CTTR-ND
Ceramic Capacitors 1292-0402X333K160CTTR-ND
0.033µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin - 77Y8068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin
77Y8068
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin 77Y8068
CAP, 0.033µF, 16V, 10%, X5R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 16V, 10%, X5R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin - 78Y5206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin
78Y5206
Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin 78Y5206
CAP, 0.033µF, 16V, 10%, X5R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 16V, 10%, X5R, 0402, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402X333K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X333K160CT
Ceramic Capacitors 0402X333K160CT
MLCC 0.033UF 16V X5R 0402

MLCC 0.033UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402X333K160CTTR-ND 77Y8068 0402X333K160CT
Product Name Ceramic Capacitors Cap, 0.033Μf, 16V, 10%, X5R, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details