Walsin Technology Corp. Ceramic Capacitors 0402X224K100CT

Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1370-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1370-6-ND
Ceramic Capacitors 1292-1370-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1370-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1370-1-ND
Ceramic Capacitors 1292-1370-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1370-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1370-2-ND
Ceramic Capacitors 1292-1370-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402X224K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X224K100CT
Ceramic Capacitors 0402X224K100CT
CAP CER 0.22UF 10V X5R 0402

CAP CER 0.22UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6289
Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6289
CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1370-6-ND 1292-1370-1-ND 0402X224K100CT 50AJ6289
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details