Walsin Technology Corp. Ceramic Capacitors 0402X105M100CT

Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X105M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M100CTTR-ND
Ceramic Capacitors 1292-0402X105M100CTTR-ND
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X105M100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M100CT-ND
Ceramic Capacitors 1292-0402X105M100CT-ND
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X105M100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M100CTDKR-ND
Ceramic Capacitors 1292-0402X105M100CTDKR-ND
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0402X105M100CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402X105M100CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402X105M100CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - 0402X105M100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X105M100CT
Ceramic Capacitors 0402X105M100CT
MLCC 1UF 10V X5R 0402

MLCC 1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402X105M100CTTR-ND 1292-0402X105M100CTDKR-ND 0402X105M100CT 0402X105M100CT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC4900K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details