1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1UF 25V X5R 0402
25V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402X105K250CTTR-ND | 1292-0402X105K250CTDKR-ND | 0402X105K250CT | 0402X105K250CT | 50AJ6286 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |