Walsin Technology Corp. Ceramic Capacitors 0402S105K100CT

Description
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402S105K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402S105K100CTTR-ND
Ceramic Capacitors 1292-0402S105K100CTTR-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
29AK9368
Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin 29AK9368
CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0241
Cap, 1Uf, 10Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0241
CAP, 1UF, 10VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 10VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402S105K100CTTR-ND 29AK9368
Product Name Ceramic Capacitors Cap, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details