Walsin Technology Corp. Ceramic Capacitors 0402N8R2C500CT

Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1360-2-ND
Ceramic Capacitors 1292-1360-2-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1360-1-ND
Ceramic Capacitors 1292-1360-1-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1360-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1360-6-ND
Ceramic Capacitors 1292-1360-6-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N8R2C500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N8R2C500CT
Ceramic Capacitors 0402N8R2C500CT
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 78Y5197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
78Y5197
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 78Y5197
CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 77Y8059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
77Y8059
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 77Y8059
CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1360-2-ND 1292-1360-6-ND 0402N8R2C500CT 78Y5197
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers