Walsin Technology Corp. Ceramic Capacitors 0402N5R6C500CT

Description
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1340-2-ND
Ceramic Capacitors 1292-1340-2-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1340-1-ND
Ceramic Capacitors 1292-1340-1-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1340-6-ND
Ceramic Capacitors 1292-1340-6-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 78Y5191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
78Y5191
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 78Y5191
CAP, 5.6PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 77Y8053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
77Y8053
Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 77Y8053
CAP, 5.6PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1340-2-ND 1292-1340-6-ND 78Y5191
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.6Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details