Walsin Technology Corp. Ceramic Capacitors 0402N511J500CT

Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1332-6-ND
Ceramic Capacitors 1292-1332-6-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1332-2-ND
Ceramic Capacitors 1292-1332-2-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1332-1-ND
Ceramic Capacitors 1292-1332-1-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N511J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N511J500CT
Ceramic Capacitors 0402N511J500CT
CAP CER 510PF 50V C0G/NP0 0402

CAP CER 510PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1332-6-ND 1292-1332-2-ND 0402N511J500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details