Walsin Technology Corp. Ceramic Capacitors 0402N471J160CT

Description
470pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N471J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N471J160CTTR-ND
Ceramic Capacitors 1292-0402N471J160CTTR-ND
470pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402N471J160CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402N471J160CT
Capacitors - Ceramic Capacitors 0402N471J160CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin - 78Y5188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin
78Y5188
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin 78Y5188
CAP, 470PF, 16V, 5%, C0G, 0402, REEL; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 470PF, 16V, 5%, C0G, 0402, REEL; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin - 77Y8050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin
77Y8050
Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin 77Y8050
CAP, 470PF, 16V, 5%, C0G, 0402, REEL; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 470PF, 16V, 5%, C0G, 0402, REEL; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402N471J160CTTR-ND 0402N471J160CT 78Y5188
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 470Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers