Walsin Technology Corp. 470PF 50V Capacitor 0402N471F500CT

Description
CAP CER 470PF 50V C0G/NP0 0402 Product overview: 0402N471F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N471F500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 50V C0G/NP0 0402 Product overview: 0402N471F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N471F500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 50V Capacitor
60-0402N471F500CT
470PF 50V Capacitor 60-0402N471F500CT
CAP CER 470PF 50V C0G/NP0 0402 Product overview: 0402N471F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N471F500CT can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0402 Product overview: 0402N471F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N471F500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1326-1-ND
Ceramic Capacitors 1292-1326-1-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1326-6-ND
Ceramic Capacitors 1292-1326-6-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1326-2-ND
Ceramic Capacitors 1292-1326-2-ND
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 470PF 50V C0G/NP0 0402 - 883-0402N471F500CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 50V C0G/NP0 0402
883-0402N471F500CT
CAP CER 470PF 50V C0G/NP0 0402 883-0402N471F500CT
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 0402N471F500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N471F500CT
Ceramic Capacitors 0402N471F500CT
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402N471F500CT 1292-1326-1-ND 1292-1326-6-ND 883-0402N471F500CT 0402N471F500CT
Product Name 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 470PF 50V C0G/NP0 0402 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers