Walsin Technology Corp. Ceramic Capacitors 0402N360J500CT

Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1309-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1309-6-ND
Ceramic Capacitors 1292-1309-6-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1309-2-ND
Ceramic Capacitors 1292-1309-2-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1309-1-ND
Ceramic Capacitors 1292-1309-1-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
36PF 50V Capacitor
60-0402N360J500CT
36PF 50V Capacitor 60-0402N360J500CT
CAP CER 36PF 50V C0G/NP0 0402 Product overview: 0402N360J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N360J500CT can be used for catalog matching and distributor lookup.

CAP CER 36PF 50V C0G/NP0 0402 Product overview: 0402N360J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N360J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402N360J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N360J500CT
Ceramic Capacitors 0402N360J500CT
CAP CER 36PF 50V C0G/NP0 0402

CAP CER 36PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1309-6-ND 1292-1309-2-ND 60-0402N360J500CT 0402N360J500CT
Product Name Ceramic Capacitors Ceramic Capacitors 36PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers