Walsin Technology Corp. Ceramic Capacitors 0402N1R5C250CT

Description
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N1R5C250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N1R5C250CTTR-ND
Ceramic Capacitors 1292-0402N1R5C250CTTR-ND
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5PF 25V Capacitor
60-0402N1R5C250CT
1.5PF 25V Capacitor 60-0402N1R5C250CT
CAP CER 1.5PF 25V C0G/NP0 0402 Product overview: 0402N1R5C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N1R5C250CT can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 25V C0G/NP0 0402 Product overview: 0402N1R5C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N1R5C250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402N1R5C250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N1R5C250CT
Ceramic Capacitors 0402N1R5C250CT
MLCC 1.5PF 25V NPO 0402

MLCC 1.5PF 25V NPO 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402N1R5C250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402N1R5C250CT
25V 1.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402N1R5C250CTTR-ND 60-0402N1R5C250CT 0402N1R5C250CT 0402N1R5C250CT
Product Name Ceramic Capacitors 1.5PF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1572-1012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers