Walsin Technology Corp. Ceramic Capacitors 0402N102G500CT

Description
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1245-2-ND
Ceramic Capacitors 1292-1245-2-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1245-6-ND
Ceramic Capacitors 1292-1245-6-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1245-1-ND
Ceramic Capacitors 1292-1245-1-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N102G500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N102G500CT
Ceramic Capacitors 0402N102G500CT
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1245-2-ND 1292-1245-6-ND 0402N102G500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers