Walsin Technology Corp. Ceramic Capacitors 0402N101J250CT

Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1243-6-ND
Ceramic Capacitors 1292-1243-6-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1243-1-ND
Ceramic Capacitors 1292-1243-1-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1243-2-ND
Ceramic Capacitors 1292-1243-2-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7634 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7634
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7634
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin - 68Y8781 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
68Y8781
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin 68Y8781
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1243-6-ND 1292-1243-1-ND 58Y7634
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details