100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 100PF 50V C0G/NP0 0402
Multilayer Ceramic Capacitors- 0402 ,50V, C0G, 0.0001uF,Tol.2%
50V 100pF NP0 ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1241-1-ND | 1292-1241-6-ND | 0402N101G500CT | 883-0402N101G500CT | 0402N101G500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitors- 0402 ,50V, C0G, 0.0001uF,Tol.2% | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |